3M 3M 8402 Green Masking/Painter's Tape - 3 in Width x 72 yd Length - 05689 70006117413

Description
3M 8402 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8402 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8402 Green Masking/Painter's Tape - 3 in Width x 72 yd Length - 05689 - 021200-05689 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8402 Green Masking/Painter's Tape - 3 in Width x 72 yd Length - 05689
021200-05689
3M 8402 Green Masking/Painter's Tape - 3 in Width x 72 yd Length - 05689 021200-05689
3M 8402 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8402 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05689
Product Name 3M 8402 Green Masking/Painter's Tape - 3 in Width x 72 yd Length - 05689
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Lead Foil Tape (Linered) - 420 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0068 inches (0.1727 mm)
Adhesive Lead
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details