3M 3M Scotch 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 46338 60980109304

Description
3M Scotch 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 46338 - 051131-46338 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 46338
051131-46338
3M Scotch 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 46338 051131-46338
3M Scotch 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-46338
Product Name 3M Scotch 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 46338
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1466828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 1.97 inches (50 mm)
View Details
Straight Line Masking Tape - 7133 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0031 inches (0.0787 mm)
Adhesive PP - Polypropylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details