3M 3M 200 Tan Masking/Painter's Tape - 745 mm Width x 55 m Length - 72226 70006173788

Description
3M 200 tan masking/painter's tape comes in a 745 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.
Description
3M 200 tan masking/painter's tape comes in a 745 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 200 Tan Masking/Painter's Tape - 745 mm Width x 55 m Length - 72226 - 021200-72226 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 200 Tan Masking/Painter's Tape - 745 mm Width x 55 m Length - 72226
021200-72226
3M 200 Tan Masking/Painter's Tape - 745 mm Width x 55 m Length - 72226 021200-72226
3M 200 tan masking/painter's tape comes in a 745 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

3M 200 tan masking/painter's tape comes in a 745 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72226
Product Name 3M 200 Tan Masking/Painter's Tape - 745 mm Width x 55 m Length - 72226
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2121690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.7480 inches (19 mm)
View Details
Plasma Spray Masking Tape - 500 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details