3M 3M Scotch 226 Black Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 17646 70006373545

Description
3M Scotch 226 black masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 226 black masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 226 Black Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 17646 - 051115-17646 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 226 Black Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 17646
051115-17646
3M Scotch 226 Black Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 17646 051115-17646
3M Scotch 226 black masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 226 black masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-17646
Product Name 3M Scotch 226 Black Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 17646
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.4724 inches (12 mm)
View Details
Crepe Masking Tape - 202 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Crepe Paper
Carrier / Backing Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details