3M 3M Scotch 2693 Tan Masking/Painter's Tape - 288 mm Width x 55 m Length - 17111 70006347101

Description
3M Scotch 2693 tan masking/painter's tape comes in a 288 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2693 tan masking/painter's tape comes in a 288 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2693 Tan Masking/Painter's Tape - 288 mm Width x 55 m Length - 17111 - 051115-17111 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2693 Tan Masking/Painter's Tape - 288 mm Width x 55 m Length - 17111
051115-17111
3M Scotch 2693 Tan Masking/Painter's Tape - 288 mm Width x 55 m Length - 17111 051115-17111
3M Scotch 2693 tan masking/painter's tape comes in a 288 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2693 tan masking/painter's tape comes in a 288 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-17111
Product Name 3M Scotch 2693 Tan Masking/Painter's Tape - 288 mm Width x 55 m Length - 17111
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
5.1 mil Value Masking Tape - 101+ - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0051 inches (0.1295 mm)
Adhesive Crepe Paper
View Details