3M 3M Scotch 2525 Orange Masking/Painter's Tape - 48 mm Width x 55 m Length - 55563 70006320298

Description
3M Scotch 2525 orange masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner box, 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 2525 orange masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner box, 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2525 Orange Masking/Painter's Tape - 48 mm Width x 55 m Length - 55563 - 021200-55563 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2525 Orange Masking/Painter's Tape - 48 mm Width x 55 m Length - 55563
021200-55563
3M Scotch 2525 Orange Masking/Painter's Tape - 48 mm Width x 55 m Length - 55563 021200-55563
3M Scotch 2525 orange masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner box, 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 2525 orange masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner box, 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-55563
Product Name 3M Scotch 2525 Orange Masking/Painter's Tape - 48 mm Width x 55 m Length - 55563
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil/Reinforced Tape - 1430 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0055 inches (0.1397 mm)
Adhesive Aluminum
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details