R. S. Hughes Company, Inc. Datasheets for Silicone Adhesives and Sealants
Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins.
Silicone Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| Dap Silicone Plus gray asphalt & concrete sealant. This asphalt & concrete sealant is waterproof. Minimum to maximum operating temperatures are -65 F to +350 F. Perfect for sealing applications. | |
| Loctite 59375 black silicone adhesive sealant with a 24 hr cure time. Minimum to maximum operating temperatures are -65 F to +450 F. | |
| Loctite SI 5019 blue gasket adhesive/sealant is compatible with pvc materials with a 24 hr cure time. Minimum to maximum operating temperatures are -65 F to +500 F. Formerly known... | |
| Loctite SI 5049 CL clear silicone adhesive sealant is compatible with glass, ceramic, aluminum, steel and plastics materials with a 24 hr cure time. Minimum to maximum operating temperatures are... | |
| Loctite SI 5049WH white silicone adhesive sealant is compatible with glass, ceramic, aluminum, steel and plastics materials with a 24 hr cure time. Minimum to maximum operating temperatures are -30... | |
| Loctite SI 587 blue gasket adhesive/sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 232 psi. Minimum to maximum operating... | |
| Loctite SI 593 BK black adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 220 psi. Minimum to maximum operating temperatures are -80 F to... | |
| Loctite SI 594 WH white adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 116 psi. Maximum operating temperature is +450 F. Formerly known as... | |
| Loctite SI 595 CL clear adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 116 psi. Minimum to maximum operating temperatures are -65 F to... | |
| Loctite SI 595 clear adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 120 psi. Minimum to maximum operating temperatures are -65 F to +500... | |
| Loctite SI 596 RD red adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 217 psi and peel strength of 9.88 pli. Maximum operating temperature... | |
| Loctite Superflex 1266142 clear silicone adhesive sealant with a 24 hr cure time. Delivers great performance with tensile strength of 120 psi. Minimum to maximum operating temperatures are -65 F... | |
| Loctite Superflex 59475 white silicone adhesive sealant with a 24 hr cure time. Delivers great performance with tensile strength of 116 psi. Minimum to maximum operating temperatures are -65 F... | |
| Loctite Superflex 82279 red silicone adhesive sealant with a 24 hr cure time. Delivers great performance with tensile strength of 217 psi and peel strength of 9.88 pli. Minimum to... | |
| Loctite Superflex SI 5109 RD red silicone adhesive sealant with a 24 hr cure time. Maximum operating temperature is +600 F. Formerly known as Loctite Tile Bond Red High Temp... | |
| Momentive amber SS4044P primer is compatible with metal materials. For use with rtv silicone rubber adhesive. | |
| Momentive black IS800 adhesive sealant is compatible with rubber materials with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of... | |
| Momentive black IS800 silicone adhesive sealant with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of 150 psi, tensile strength... | |
| Momentive black IS803 adhesive sealant is compatible with rubber materials with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of... | |
| Momentive black RTV133 silicone adhesive sealant with a 48 hr cure time. Delivers great performance with a shear strength of 170 psi and tensile strength of 650 psi. | |
| Momentive blue SS4155 primer is compatible with plastic materials with a 30 min cure time. For use with rtv silicone rubber adhesive. | |
| Momentive clear SS4120 primer is compatible with plastic materials with a 30 min cure time. For use with rtv silicone rubber adhesive. | |
| Momentive clear SS4179 primer is compatible with metal materials. For use with rtv silicone rubber adhesive. | |
| Momentive gray RTV157 silicone adhesive sealant with a 24 hr cure time. Provides a 45 min fixture time. Delivers great performance with tensile strength of 975 psi and peel strength... | |
| Momentive pink SS4004P primer. For use with rtv silicone rubber adhesive. | |
| Momentive red IS806 silicone adhesive sealant with a 24 hr cure time. Delivers great performance with tensile strength of 250 psi and peel strength of 30 psi. Minimum to maximum... | |
| Momentive red RTV159 silicone adhesive sealant. Provides a 45 min fixture time. Delivers great performance with tensile strength of 975 psi and peel strength of 60 psi. Minimum to maximum... | |
| Momentive SnapSil white RTV230A silicone adhesive with a 24 hr cure time. Delivers great performance with tensile strength of 250 psi. Minimum to maximum operating temperatures are -58 F to... | |
| Momentive white IS800 silicone adhesive sealant with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of 150 psi, tensile strength... | |
| Momentive white IS802 silicone adhesive sealant is compatible with rubber materials with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength... | |
| Momentive white RTV162 silicone adhesive sealant with a 48 hr cure time. Provides a 4 hr fixture time. Delivers great performance with tensile strength of 550 psi and peel strength... |