3M 3M 7300 Clear Masking/Painter's Tape - 18 in Width x 1500 ft Length - 22837 70006158763

Description
3M 7300 clear masking/painter's tape comes in a 18 in width, 1500 ft length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum temperature of +310 F.
Description
3M 7300 clear masking/painter's tape comes in a 18 in width, 1500 ft length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum temperature of +310 F.

Suppliers

Company
Product
Description
Supplier Links
3M 7300 Clear Masking/Painter's Tape - 18 in Width x 1500 ft Length - 22837 - 021200-22837 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 7300 Clear Masking/Painter's Tape - 18 in Width x 1500 ft Length - 22837
021200-22837
3M 7300 Clear Masking/Painter's Tape - 18 in Width x 1500 ft Length - 22837 021200-22837
3M 7300 clear masking/painter's tape comes in a 18 in width, 1500 ft length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum temperature of +310 F.

3M 7300 clear masking/painter's tape comes in a 18 in width, 1500 ft length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum temperature of +310 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22837
Product Name 3M 7300 Clear Masking/Painter's Tape - 18 in Width x 1500 ft Length - 22837
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 1846804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 0.7480 inches (19 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.500 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details