3M 3M 470 Tan Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 87675 70006140290

Description
3M 470 tan masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.
Description
3M 470 tan masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 470 Tan Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 87675 - 021200-87675 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 470 Tan Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 87675
021200-87675
3M 470 Tan Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 87675 021200-87675
3M 470 tan masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

3M 470 tan masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-87675
Product Name 3M 470 Tan Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 87675
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 8326307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.9843 inches (25 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.187 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details