3M 3M Scotch 265 Green Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 31798 70006447455

Description
3M Scotch 265 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 265 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 265 Green Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 31798 - 051115-31798 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 265 Green Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 31798
051115-31798
3M Scotch 265 Green Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 31798 051115-31798
3M Scotch 265 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 265 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31798
Product Name 3M Scotch 265 Green Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 31798
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 8326280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Blue
Width 0.7480 inches (19 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details