3M 3M Scotch 234 Tan Masking/Painter's Tape - 6 in Width x 360 yd Length - 17670 70006373784

Description
3M Scotch 234 tan masking/painter's tape comes in a 6 in width, 360 yd length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 234 tan masking/painter's tape comes in a 6 in width, 360 yd length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 234 Tan Masking/Painter's Tape - 6 in Width x 360 yd Length - 17670 - 051115-17670 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 234 Tan Masking/Painter's Tape - 6 in Width x 360 yd Length - 17670
051115-17670
3M Scotch 234 Tan Masking/Painter's Tape - 6 in Width x 360 yd Length - 17670 051115-17670
3M Scotch 234 tan masking/painter's tape comes in a 6 in width, 360 yd length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 234 tan masking/painter's tape comes in a 6 in width, 360 yd length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-17670
Product Name 3M Scotch 234 Tan Masking/Painter's Tape - 6 in Width x 360 yd Length - 17670
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details