3M 3M Scotch 232 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 02850 70006321726

Description
3M Scotch 232 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 232 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 232 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 02850 - 021200-02850 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 232 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 02850
021200-02850
3M Scotch 232 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 02850 021200-02850
3M Scotch 232 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 232 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02850
Product Name 3M Scotch 232 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 02850
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 8326375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Silver
Width 0.7480 inches (19 mm)
View Details
Single Coated Rayon Fabric - 4541 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Single Coated Rayon Fabric
Thickness 0.0122 inches (0.3099 mm)
Adhesive Uncoated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details