3M 3M 7300 Clear Masking/Painter's Tape - 3 in Width x 1500 ft Length - 22832 70006158714

Description
3M 7300 clear masking/painter's tape comes in a 3 in width, 1500 ft length, uses a rubber adhesive and is packaged 6 per case. Can be used to a maximum temperature of +310 F.
Description
3M 7300 clear masking/painter's tape comes in a 3 in width, 1500 ft length, uses a rubber adhesive and is packaged 6 per case. Can be used to a maximum temperature of +310 F.

Suppliers

Company
Product
Description
Supplier Links
3M 7300 Clear Masking/Painter's Tape - 3 in Width x 1500 ft Length - 22832 - 021200-22832 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 7300 Clear Masking/Painter's Tape - 3 in Width x 1500 ft Length - 22832
021200-22832
3M 7300 Clear Masking/Painter's Tape - 3 in Width x 1500 ft Length - 22832 021200-22832
3M 7300 clear masking/painter's tape comes in a 3 in width, 1500 ft length, uses a rubber adhesive and is packaged 6 per case. Can be used to a maximum temperature of +310 F.

3M 7300 clear masking/painter's tape comes in a 3 in width, 1500 ft length, uses a rubber adhesive and is packaged 6 per case. Can be used to a maximum temperature of +310 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22832
Product Name 3M 7300 Clear Masking/Painter's Tape - 3 in Width x 1500 ft Length - 22832
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Aluminized Polyester Splicing Tape - 4137 - Budnick Converting, Inc.
Specs
Type Adhesive; Aluminized Polyester Splicing Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive PET - Polyester
View Details