3M 3M Scotch 218 Green Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 18368 70006073962

Description
3M Scotch 218 green masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 218 green masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 218 Green Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 18368 - 021200-18368 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 218 Green Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 18368
021200-18368
3M Scotch 218 Green Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 18368 021200-18368
3M Scotch 218 green masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 218 green masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-18368
Product Name 3M Scotch 218 Green Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 18368
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Heavy Duty Cloth/Duct Tape - PC657 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0145 inches (0.3683 mm)
Adhesive Polyethylene Coated Cloth
View Details