3M 3M Scotch 202 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 02816 70006326204

Description
3M Scotch 202 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 202 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 202 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 02816 - 021200-02816 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 202 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 02816
021200-02816
3M Scotch 202 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 02816 021200-02816
3M Scotch 202 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 202 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02816
Product Name 3M Scotch 202 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 02816
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 8326284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Blue
Width 0.9843 inches (25 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.750 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details