3M 3M 2030 Masking/Painter's Tape - 1 in Width x 60 yd Length - 22896 70006159399

Description
3M 2030 masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M 2030 masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2030 Masking/Painter's Tape - 1 in Width x 60 yd Length - 22896 - 021200-22896 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2030 Masking/Painter's Tape - 1 in Width x 60 yd Length - 22896
021200-22896
3M 2030 Masking/Painter's Tape - 1 in Width x 60 yd Length - 22896 021200-22896
3M 2030 masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M 2030 masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22896
Product Name 3M 2030 Masking/Painter's Tape - 1 in Width x 60 yd Length - 22896
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details