3M 3M Scotch 234 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 94988 70006384468

Description
3M Scotch 234 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 234 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 234 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 94988 - 051138-94988 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 234 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 94988
051138-94988
3M Scotch 234 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 94988 051138-94988
3M Scotch 234 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 234 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94988
Product Name 3M Scotch 234 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 94988
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

FlexomountT Solid Printing Tape - 413DL - Budnick Converting, Inc.
Specs
Type Adhesive; FlexomountT Solid Printing Tape
Thickness 0.0015 inches (0.0381 mm)
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details