3M 3M Scotch 2517 Brown Masking/Painter's Tape - 1 3/8 in Width x 60 yd Length - 95024 70006382991

Description
3M Scotch 2517 brown masking/painter's tape comes in a 1 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 2517 brown masking/painter's tape comes in a 1 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2517 Brown Masking/Painter's Tape - 1 3/8 in Width x 60 yd Length - 95024 - 051138-95024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2517 Brown Masking/Painter's Tape - 1 3/8 in Width x 60 yd Length - 95024
051138-95024
3M Scotch 2517 Brown Masking/Painter's Tape - 1 3/8 in Width x 60 yd Length - 95024 051138-95024
3M Scotch 2517 brown masking/painter's tape comes in a 1 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 2517 brown masking/painter's tape comes in a 1 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95024
Product Name 3M Scotch 2517 Brown Masking/Painter's Tape - 1 3/8 in Width x 60 yd Length - 95024
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Duct Tapes - 315718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.3543 inches (9 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-2.500 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details