3M 3M Scotch 214 Tan Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 03850 70006005337

Description
3M Scotch 214 tan masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 214 tan masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 214 Tan Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 03850 - 021200-03850 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 214 Tan Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 03850
021200-03850
3M Scotch 214 Tan Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 03850 021200-03850
3M Scotch 214 tan masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.

3M Scotch 214 tan masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03850
Product Name 3M Scotch 214 Tan Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 03850
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 468469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.2362 inches (6 mm)
View Details
Sound & Vibration Damping Foil - 2552 - Budnick Converting, Inc.
Specs
Thickness 0.0150 inches (0.3810 mm)
Adhesive Aluminum
Peel 3.12 lbs/in (5.47 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details