3M 3M Scotch 4737T Blue Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 73887 70006222247

Description
3M Scotch 4737T blue masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 4737T blue masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 4737T Blue Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 73887 - 021200-73887 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 4737T Blue Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 73887
021200-73887
3M Scotch 4737T Blue Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 73887 021200-73887
3M Scotch 4737T blue masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 4737T blue masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73887
Product Name 3M Scotch 4737T Blue Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 73887
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.9843 inches (25 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details
Silicone Free Foil/Glass Cloth - 417 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum/Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details