3M 3M 8402 Green Masking/Painter's Tape - 4 in Width x 72 yd Length - 38715 70006211893

Description
3M 8402 green masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8402 green masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8402 Green Masking/Painter's Tape - 4 in Width x 72 yd Length - 38715 - 021200-38715 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8402 Green Masking/Painter's Tape - 4 in Width x 72 yd Length - 38715
021200-38715
3M 8402 Green Masking/Painter's Tape - 4 in Width x 72 yd Length - 38715 021200-38715
3M 8402 green masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8402 green masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38715
Product Name 3M 8402 Green Masking/Painter's Tape - 4 in Width x 72 yd Length - 38715
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 8326287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Blue
Width 0.4724 inches (12 mm)
View Details
Clear Polyethylene Surface Protection Tape - 3112 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details