3M 3M 8403 Green Masking/Painter's Tape - 6 in Width x 72 yd Length - 38712 70006211869

Description
3M 8403 green masking/painter's tape comes in a 6 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.
Description
3M 8403 green masking/painter's tape comes in a 6 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8403 Green Masking/Painter's Tape - 6 in Width x 72 yd Length - 38712 - 021200-38712 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8403 Green Masking/Painter's Tape - 6 in Width x 72 yd Length - 38712
021200-38712
3M 8403 Green Masking/Painter's Tape - 6 in Width x 72 yd Length - 38712 021200-38712
3M 8403 green masking/painter's tape comes in a 6 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

3M 8403 green masking/painter's tape comes in a 6 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38712
Product Name 3M 8403 Green Masking/Painter's Tape - 6 in Width x 72 yd Length - 38712
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 1.97 inches (50 mm)
View Details
Single Coated Cotton Cloth - 110 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Uncoated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details