3M 3M Scotch 226 Black Masking/Painter's Tape - 1 in Width x 60 yd Length - 61174 70006172582

Description
3M Scotch 226 black masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 226 black masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 226 Black Masking/Painter's Tape - 1 in Width x 60 yd Length - 61174 - 021200-61174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 226 Black Masking/Painter's Tape - 1 in Width x 60 yd Length - 61174
021200-61174
3M Scotch 226 Black Masking/Painter's Tape - 1 in Width x 60 yd Length - 61174 021200-61174
3M Scotch 226 black masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 226 black masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61174
Product Name 3M Scotch 226 Black Masking/Painter's Tape - 1 in Width x 60 yd Length - 61174
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Skived PTFE Tape - 2045-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive PTFE - Skived
View Details