3M 3M Scotch 2380 Tan Masking/Painter's Tape - 2 in Width x 250 yd Length - 94976 70006384369

Description
3M Scotch 2380 tan masking/painter's tape comes in a 2 in width, 250 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 2380 tan masking/painter's tape comes in a 2 in width, 250 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2380 Tan Masking/Painter's Tape - 2 in Width x 250 yd Length - 94976 - 051138-94976 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2380 Tan Masking/Painter's Tape - 2 in Width x 250 yd Length - 94976
051138-94976
3M Scotch 2380 Tan Masking/Painter's Tape - 2 in Width x 250 yd Length - 94976 051138-94976
3M Scotch 2380 tan masking/painter's tape comes in a 2 in width, 250 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 2380 tan masking/painter's tape comes in a 2 in width, 250 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94976
Product Name 3M Scotch 2380 Tan Masking/Painter's Tape - 2 in Width x 250 yd Length - 94976
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.2362 inches (6 mm)
View Details
Flame Spray Masking Tape - 2975-8 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0108 inches (0.2743 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details