3M 3M Scotch 2308 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 06547 70006281441

Description
3M Scotch 2308 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M Scotch 2308 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2308 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 06547 - 051131-06547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2308 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 06547
051131-06547
3M Scotch 2308 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 06547 051131-06547
3M Scotch 2308 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M Scotch 2308 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06547
Product Name 3M Scotch 2308 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 06547
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1719703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.9843 inches (25 mm)
View Details
11.8mil Cable Management Tape - DUCTCLO 3880 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0118 inches (0.2997 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details