3M 3M Scotch 214 Tan Masking/Painter's Tape - 2 in Width x 60 yd Length - 04232 70006019262

Description
3M Scotch 214 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 214 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 214 Tan Masking/Painter's Tape - 2 in Width x 60 yd Length - 04232 - 021200-04232 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 214 Tan Masking/Painter's Tape - 2 in Width x 60 yd Length - 04232
021200-04232
3M Scotch 214 Tan Masking/Painter's Tape - 2 in Width x 60 yd Length - 04232 021200-04232
3M Scotch 214 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.

3M Scotch 214 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04232
Product Name 3M Scotch 214 Tan Masking/Painter's Tape - 2 in Width x 60 yd Length - 04232
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Cream
View Details
Premium Dead-Soft Foil with Butyl Adhesive - 360-45 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0450 inches (1.14 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details