3M 3M Scotch 225 Silver Masking/Painter's Tape - 18 mm Width x 55 m Length - 02828 70006320835

Description
3M Scotch 225 silver masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 225 silver masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 225 Silver Masking/Painter's Tape - 18 mm Width x 55 m Length - 02828 - 021200-02828 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 225 Silver Masking/Painter's Tape - 18 mm Width x 55 m Length - 02828
021200-02828
3M Scotch 225 Silver Masking/Painter's Tape - 18 mm Width x 55 m Length - 02828 021200-02828
3M Scotch 225 silver masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 225 silver masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02828
Product Name 3M Scotch 225 Silver Masking/Painter's Tape - 18 mm Width x 55 m Length - 02828
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Blue
Width 0.9843 inches (25 mm)
View Details
White Polyethylene Masking Tape - 03001-068W - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0030 inches (0.0762 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details