3M 3M Scotch 2525 Orange Masking/Painter's Tape - 18 mm Width x 55 m Length - 55566 70006320322

Description
3M Scotch 2525 orange masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per inner, 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 2525 orange masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per inner, 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2525 Orange Masking/Painter's Tape - 18 mm Width x 55 m Length - 55566 - 021200-55566 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2525 Orange Masking/Painter's Tape - 18 mm Width x 55 m Length - 55566
021200-55566
3M Scotch 2525 Orange Masking/Painter's Tape - 18 mm Width x 55 m Length - 55566 021200-55566
3M Scotch 2525 orange masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per inner, 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 2525 orange masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per inner, 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-55566
Product Name 3M Scotch 2525 Orange Masking/Painter's Tape - 18 mm Width x 55 m Length - 55566
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1467414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 1.97 inches (50 mm)
View Details
Tensilized Polypropylene Tape - 4088 - Budnick Converting, Inc.
Specs
Type Adhesive; Tensilized Polypropylene Tape
Thickness 0.0021 inches (0.0541 mm)
Adhesive PP - Polypropylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details