3M 3M 8402 Green Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 95913 70006392891

Description
3M 8402 green masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 32 rolls per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8402 green masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 32 rolls per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8402 Green Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 95913 - 051138-95913 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8402 Green Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 95913
051138-95913
3M 8402 Green Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 95913 051138-95913
3M 8402 green masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 32 rolls per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8402 green masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 32 rolls per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95913
Product Name 3M 8402 Green Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 95913
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
ESD Tapes - 1846695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating
Width 0.2362 inches (6 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details