3M 3M Scotch 2363 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 94537 70006380011

Description
3M Scotch 2363 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner, 72 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2363 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner, 72 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2363 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 94537 - 051138-94537 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2363 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 94537
051138-94537
3M Scotch 2363 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 94537 051138-94537
3M Scotch 2363 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner, 72 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2363 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner, 72 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94537
Product Name 3M Scotch 2363 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 94537
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Adhesive Silicone
View Details
Industrial Polyethylene Temp Surface Protection - 41826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details