3M 3M Scotch 2380 Tan Masking/Painter's Tape - 10 1/8 in Width x 250 yd Length - 94717 70006381688

Description
3M Scotch 2380 tan masking/painter's tape comes in a 10 1/8 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 2380 tan masking/painter's tape comes in a 10 1/8 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2380 Tan Masking/Painter's Tape - 10 1/8 in Width x 250 yd Length - 94717 - 051138-94717 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2380 Tan Masking/Painter's Tape - 10 1/8 in Width x 250 yd Length - 94717
051138-94717
3M Scotch 2380 Tan Masking/Painter's Tape - 10 1/8 in Width x 250 yd Length - 94717 051138-94717
3M Scotch 2380 tan masking/painter's tape comes in a 10 1/8 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 2380 tan masking/painter's tape comes in a 10 1/8 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94717
Product Name 3M Scotch 2380 Tan Masking/Painter's Tape - 10 1/8 in Width x 250 yd Length - 94717
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
5 mil High Performance Acrylic Laminating Adhes. - 1905 PET - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0050 inches (0.1270 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details