3M 3M Scotch 231/231A Tan Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 05779 70006377447

Description
3M Scotch 231/231A tan masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per box, 8 boxes per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 231/231A tan masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per box, 8 boxes per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 231/231A Tan Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 05779 - 051115-05779 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 231/231A Tan Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 05779
051115-05779
3M Scotch 231/231A Tan Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 05779 051115-05779
3M Scotch 231/231A tan masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per box, 8 boxes per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 231/231A tan masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per box, 8 boxes per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-05779
Product Name 3M Scotch 231/231A Tan Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 05779
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details