3M 3M Scotch 4737S Blue Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 72213 70006173655

Description
3M Scotch 4737S blue masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 4737S blue masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 4737S Blue Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 72213 - 021200-72213 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 4737S Blue Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 72213
021200-72213
3M Scotch 4737S Blue Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 72213 021200-72213
3M Scotch 4737S blue masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 4737S blue masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72213
Product Name 3M Scotch 4737S Blue Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 72213
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Performance Masking Tape - 2364 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0065 inches (0.1651 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details