R. S. Hughes Company, Inc. Datasheets for Boxes and Crates
Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
Boxes and Crates: Learn more
| Product Name | Notes |
|---|---|
| Applied labels and special shipping instructions stand out against the crisp white background. Preserve shipment appearance by sealing white boxes with clear carton sealing tape or white paper tape. Same... | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 0.16 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on... | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping. | |
| Great for long and narrow items. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| Manufactured from 200#/ECT-32 kraft corrugated (unless otherwise noted). Cartons are sold in bundle quantities and ship flat to save on storage space and shipping. | |
| Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping. | |
| Manufactured from heavy-duty 275# D.W. /ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space... | |
| Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and... | |
| Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities. | |
| May be used in place of mailing tubes. Carton capacity is 0.5 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| May be used in place of mailing tubes. Carton capacity is 2.8 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| May be used in place of mailing tubes. Carton capacity is 3.3 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| May be used in place of mailing tubes. Carton capacity is 4.0 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold... | |
| Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a... | |
| No need for additional void fill - a perfect fit every time! Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1127 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1130 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1161 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1165 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1166 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1214 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1217 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1291 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1293 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1404 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1415 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1510 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1517 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Use with SHP-1164 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on... | |
| Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to... | |
| R.S. Hughes Company carries a huge selection of MRO materials including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this... | |
| R.S. Hughes Company features a huge selection of industrial supplies including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this... | |
| R.S. Hughes Company features a huge selection of MRO materials including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this... | |
| R.S. Hughes Company features a huge selection of MRO materials including this document storage box. Comes with the following: Heavy Duty double sided tape. Dimensions are particularly important when considering... | |
| R.S. Hughes Company offers a huge selection of facilities maintenance products including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for... | |
| R.S. Hughes Company offers a huge selection of facilities maintenance products including this document storage box tube. Comes with the following: (2) x Blank Label, (2) x Printed Label, (4)... | |
| R.S. Hughes Company offers a huge selection of industrial supplies including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this... | |
| R.S. Hughes Company offers a huge selection of industrial supplies including this document storage box. Comes with the following: (2) x Blank Label, (2) x Printed Label, (4) x Yellow... | |
| R.S. Hughes Company offers a huge selection of industrial supplies including this tool box. Comes with the following: Metal Latch. Dimensions are particularly important when considering purchasing a tool box. | |
| R.S. Hughes Company offers a huge selection of MRO materials including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this... | |
| R.S. Hughes Company offers a huge selection of MRO materials including this document storage box. Comes with the following: (2) x Blank Label, (2) x Printed Label, (4) x Yellow... | |
| R.S. Hughes Company offers a huge selection of MRO materials including this suggestion box. Comes with the following: Side Pocket. Dimensions are particularly important when considering purchasing a suggestion box. | |
| R.S. Hughes Company offers a huge selection of MRO materials including this tool box. Comes with the following: Metal Latch, Removable Tool Tray. Dimensions are particularly important when considering purchasing... | |
| The Brady Prinzing group lockout box is packaged 1 per pack and comes in red. | |
| The Brady Safety Redbox group lockout box is made of steel, is packaged 1 piece per pack, comes in red and meets OSHA 29 CFR 1910.147 standards. | |
| The Honeywell group lockout box is made of steel, comes in red and meets OSHA 29 CFR 1910.147, OSHA 29 CFR 1910.269 standards. | |
| The Protektive Pak impregnated corrugated cardboard ESD / anti-static closed bin box is sold 1 per pack and is another quality product from Protektive Pak. The overall length and width... | |
| The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static open bin box is sold 1 per pack and is another quality product from Protektive Pak. The overall length and... | |
| The Protektive Pak Plastek polypropylene ESD / anti-static open bin box is sold 1 per pack and is another quality product from Protektive Pak. The overall length and width are... | |
| This kraft corrugated box is an excellent product for shipping & packaging applications. The corrugated box protects its contents in shipping, storage, and organization applications. This item is packaged 15... | |
| Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities. |
| Next >> |