3M 3M Scotch 226 Black Masking/Painter's Tape - 48 in Width x 60 yd Length - 94615 70006380714

Description
3M Scotch 226 black masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 226 black masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 226 Black Masking/Painter's Tape - 48 in Width x 60 yd Length - 94615 - 051138-94615 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 226 Black Masking/Painter's Tape - 48 in Width x 60 yd Length - 94615
051138-94615
3M Scotch 226 Black Masking/Painter's Tape - 48 in Width x 60 yd Length - 94615 051138-94615
3M Scotch 226 black masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 226 black masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94615
Product Name 3M Scotch 226 Black Masking/Painter's Tape - 48 in Width x 60 yd Length - 94615
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.4724 inches (12 mm)
View Details
Clear Polyethylene Surface Protection - 03001-048C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details