R. S. Hughes Company, Inc. Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| The 3M 2031 grease is easy to use. This product is formulated to work in thermal interface material applications. Main ingredient is comprised of non-silicone. Can be used under the... | |
| The 3M 2031 grease is easy to use. This SKU is formulated to work in thermal interface material applications. Main ingredient is comprised of non-silicone. Can be used under the... | |
| The 3M 2035 grease is easy to use. This item is formulated to work in screen printing applications. Main ingredient is comprised of non-silicone. Can be used under the following... | |
| The 3M 2035 grease is easy to use. This SKU is formulated to work in screen printing applications. Main ingredient is comprised of non-silicone. Can be used under the following... | |
| The 3M grease is easy to use. Main ingredient is comprised of lithium. | |
| The 3M grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. | |
| The Chemtronics CircuitWorks conductive grease is easy to use. This item is formulated to work in electrical equipment applications. Can be used under the following temperature ranges: -70 F minimum... | |
| The Chemtronics CircuitWorks grease is easy to use. This product is formulated to work in automotive equipment, electrical equipment applications. Main ingredient is comprised of carbon, silicone. Can be used... | |
| The Chemtronics CircuitWorks grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of zinc oxide. Is rated as Military Grade. | |
| The Chemtronics CircuitWorks heat sink grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of boron nitride. Is rated as... | |
| The Chemtronics CircuitWorks heat sink grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Military... | |
| The Dymon grease is easy to use. | |
| The Loctite Acheson 741 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe, synthetic. Can be used under... | |
| The Loctite Clover Compound grease is easy to use. Main ingredient is comprised of silicon carbide. This grease is packaged 6 per case. | |
| The Loctite DuPont grease is easy to use. Main ingredient is comprised of ptfe. Is rated as NLGI 2. Can be used under the following temperature ranges: -15 F minimum... | |
| The Loctite DuPont grease is easy to use. This item is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe. Is rated as NLGI 2. Can... | |
| The Loctite DuPont grease is easy to use. This product is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe. Is rated as NLGI 2. Can... | |
| The Loctite DuPont grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe. Is rated as NLGI 2. Can... | |
| The Loctite grease is easy to use. This item is formulated to work in automotive equipment applications. Main ingredient is comprised of molybdenum disulfide. Is rated as NLGI 1. In... | |
| The Loctite grease is easy to use. This item is formulated to work in automotive equipment, jack stands applications. | |
| The Loctite grease is easy to use. This product is formulated to work in automotive equipment applications. Main ingredient is comprised of silicone. This grease is packaged 6 g per... | |
| The Loctite grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of lithium. In addition to the other features this... | |
| The Loctite grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of synthetic. Is rated as Food Grade and NLGI... | |
| The Loctite grease is easy to use. | |
| The Loctite LB 8034 grease is easy to use. This item is formulated to work in automotive equipment applications. Main ingredient is comprised of synthetic. Is rated as Food Grade... | |
| The Loctite LB 8034 grease is easy to use. This product is formulated to work in automotive equipment applications. Main ingredient is comprised of synthetic. Is rated as Food Grade... | |
| The Loctite LB 8034 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of synthetic. Is rated as Food Grade... | |
| The Loctite LB 8042 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of lithium. In addition to the other... | |
| The Loctite LB 8104 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of aluminum. Is rated as Food Grade... | |
| The Loctite LB 8219 grease is easy to use. This product is formulated to work in automotive equipment applications. Is rated as NLGI 1. Can be used under the following... | |
| The Loctite LB 8304 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of synthetic. Is rated as Food Grade... | |
| The Loctite LB 8423 grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Can be used under the... | |
| The Loctite LB 8632 grease is easy to use. This item is formulated to work in automotive equipment applications. Main ingredient is comprised of synthetic. Is rated as Food Grade... | |
| The Loctite LB 8632 grease is easy to use. This product is formulated to work in automotive equipment applications. Main ingredient is comprised of synthetic. Is rated as Food Grade... | |
| The LPS grease is easy to use. Main ingredient is comprised of aluminum. Is rated as Food Grade and NLGI 1.5. Can be used under the following temperature ranges: 0... | |
| The LPS grease is easy to use. Main ingredient is comprised of lithium. Is rated as NLGI 2. Can be used under the following temperature ranges: +5 F minimum operating... | |
| The LPS Red & Redi grease is easy to use. Main ingredient is comprised of petroleum. Is rated as NLGI 2. Can be used under the following temperature ranges: -22... | |
| The LPS ThermaPlex Aqua grease is easy to use. This item is formulated to work in bearings applications. Main ingredient is comprised of aluminum. Is rated as NLGI 2. Can... | |
| The LPS ThermaPlex Aqua grease is easy to use. This SKU is formulated to work in bearings applications. Main ingredient is comprised of aluminum. Is rated as NLGI 2. Can... | |
| The LPS ThermaPlex Bio Green grease is easy to use. This product is formulated to work in bearings applications. Main ingredient is comprised of aluminum. Is rated as Food Grade... | |
| The LPS ThermaPlex Bio Green grease is easy to use. This SKU is formulated to work in bearings applications. Main ingredient is comprised of aluminum. Is rated as Food Grade... | |
| The LPS ThermaPlex CS Moly grease is easy to use. This item is formulated to work in bearings, conveyors applications. Main ingredient is comprised of mineral oil. Is rated as... | |
| The LPS ThermaPlex CS Moly grease is easy to use. This product is formulated to work in bearings, conveyors applications. Main ingredient is comprised of mineral oil. Is rated as... | |
| The LPS ThermaPlex Foodlube grease is easy to use. This item is formulated to work in bearings, food processing equipment applications. Main ingredient is comprised of aluminum. Is rated as... | |
| The LPS ThermaPlex Foodlube grease is easy to use. This product is formulated to work in bearings, food processing equipment applications. Main ingredient is comprised of aluminum. Is rated as... | |
| The LPS ThermaPlex Foodlube grease is easy to use. This SKU is formulated to work in bearings, food processing equipment applications. Main ingredient is comprised of aluminum. Is rated as... | |
| The LPS ThermaPlex Hi Load grease is easy to use. This item is formulated to work in bearings, conveyors, mold assemblies applications. Main ingredient is comprised of lithium. Is rated... | |
| The LPS ThermaPlex Hi Load grease is easy to use. This product is formulated to work in bearings, conveyors, mold assemblies applications. Main ingredient is comprised of lithium. Is rated... | |
| The LPS ThermaPlex Hi Load grease is easy to use. This SKU is formulated to work in bearings, conveyors, mold assemblies applications. Main ingredient is comprised of lithium. Is rated... | |
| The LPS ThermaPlex Hi Temp grease is easy to use. This item is formulated to work in bearings applications. Main ingredient is comprised of lithium. Is rated as NLGI 2. | |
| The LPS ThermaPlex Hi Temp grease is easy to use. This product is formulated to work in bearings applications. Main ingredient is comprised of lithium. Is rated as NLGI 2. | |
| The LPS ThermaPlex Multi-Purpose grease is easy to use. Main ingredient is comprised of lithium. Is rated as NLGI 2. Can be used under the following temperature ranges: -22 F... | |
| The LPS ThermaPlex Multi-Purpose grease is easy to use. This item is formulated to work in bearings, conveyors, fans applications. Main ingredient is comprised of lithium. Is rated as NLGI... | |
| The LPS ThermaPlex Multi-Purpose grease is easy to use. This product is formulated to work in bearings, conveyors, fans applications. Main ingredient is comprised of lithium. Is rated as NLGI... | |
| The Momentive grease is easy to use. This product is formulated to work in heat transfer applications. Main ingredient is comprised of silicone. Is rated as Aircraft Grade. Can be... | |
| The Momentive SilCool grease is easy to use. This item is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Military Grade. In... | |
| The Slide Econo-Spray grease is easy to use. This item is formulated to work in ejector pins applications. Main ingredient is comprised of lithium. Is rated as NLGI 2. Can... | |
| The Slide Econo-Spray grease is easy to use. This item is formulated to work in pins applications. Main ingredient is comprised of lithium. Is rated as NLGI 2. Can be... | |
| The Slide Econo-Spray grease is easy to use. This SKU is formulated to work in pins applications. Main ingredient is comprised of lithium. Is rated as NLGI 2. Can be... | |
| The Slide Super Grease grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature... | |
| The Slide Super Grease grease is easy to use. This product is formulated to work in food processing equipment, mold assemblies, plastic assemblies applications. Main ingredient is comprised of ptfe. | |
| The Sprayon Liqui-Sol LU 100 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of lithium. Is rated as Food... | |
| The Sprayon LU 100 grease is easy to use. This item is formulated to work in automotive equipment applications. Main ingredient is comprised of lithium. Is rated as Food Grade... | |
| The Sprayon LU 100 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of lithium. Is rated as Food Grade... | |
| The Sprayon LU 101 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of lithium. Is rated as Food Grade... | |
| The Sprayon LU 102 grease is easy to use. This product is formulated to work in automotive equipment applications. Main ingredient is comprised of aluminum. Is rated as NLGI 2. | |
| The Sprayon LU 207 grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe, synthetic. Is rated as Food... | |
| The Sprayon LU510 grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 0. In addition to the other features this product... | |
| The Sprayon LU511 grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 1. Can be used to a maximum temperature of... | |
| The Sprayon LU512 grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used to a maximum temperature of... | |
| The Sprayon LU520 grease is easy to use. Main ingredient is comprised of synthetic. Is rated as Food Grade and NLGI 0. Can be used under the following temperature ranges:... | |
| The Sprayon LU521 grease is easy to use. Main ingredient is comprised of synthetic. Is rated as Food Grade and NLGI 1. Can be used under the following temperature ranges:... | |
| The Sprayon LU522 grease is easy to use. Main ingredient is comprised of synthetic. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges:... | |
| The SSP 1201A grease is easy to use. This item is formulated to work in cables, mine fuse parts applications. Main ingredient is comprised of silicone. Can be used under... | |
| The SSP 1201A grease is easy to use. This product is formulated to work in cables, mine fuse parts applications. Main ingredient is comprised of silicone. Can be used under... | |
| The SSP 1201A grease is easy to use. This SKU is formulated to work in cables, mine fuse parts applications. Main ingredient is comprised of silicone. Can be used under... | |
| The SSP 1208A grease is easy to use. This item is formulated to work in chain drives, electrical equipment, valves, window tracks applications. Main ingredient is comprised of ptfe, silicone. | |
| The SSP 1208A grease is easy to use. This product is formulated to work in chain drives, electrical equipment, valves, window tracks applications. Main ingredient is comprised of ptfe, silicone. | |
| The SSP 1208A grease is easy to use. This SKU is formulated to work in chain drives, electrical equipment, valves, window tracks applications. Main ingredient is comprised of ptfe, silicone. | |
| The SSP 1208VL-II grease is easy to use. This item is formulated to work in automotive equipment, fans applications. Main ingredient is comprised of ptfe, silicone. Can be used under... | |
| The SSP 1208VL-II grease is easy to use. This product is formulated to work in automotive equipment, fans applications. Main ingredient is comprised of ptfe, silicone. Can be used under... | |
| The SSP 1208VL-II grease is easy to use. This SKU is formulated to work in automotive equipment, fans applications. Main ingredient is comprised of ptfe, silicone. Can be used under... | |
| The SSP 1208WA grease is easy to use. This item is formulated to work in automotive equipment, chain drives, electrical equipment, plastic assemblies, valves applications. Main ingredient is comprised of... | |
| The SSP 1208WA grease is easy to use. This product is formulated to work in automotive equipment, chain drives, electrical equipment, plastic assemblies, valves applications. Main ingredient is comprised of... | |
| The SSP 1208WA grease is easy to use. This SKU is formulated to work in automotive equipment, chain drives, electrical equipment, plastic assemblies, valves applications. Main ingredient is comprised of... | |
| The SSP 1209A grease is easy to use. This item is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following... | |
| The SSP 1209A grease is easy to use. This SKU is formulated to work in metal assemblies applications. Main ingredient is comprised of silicone. Can be used under the following... | |
| The SSP 1212 grease is easy to use. This item is formulated to work in automotive equipment, electrical equipment, vacuum & pressure systems, valves applications. Main ingredient is comprised of... | |
| The SSP 1212 grease is easy to use. This product is formulated to work in automotive equipment, electrical equipment, vacuum & pressure systems, valves applications. Main ingredient is comprised of... | |
| The SSP 1212 grease is easy to use. This SKU is formulated to work in automotive equipment, electrical equipment, vacuum & pressure systems, valves applications. Main ingredient is comprised of... | |
| The SSP 1217 grease is easy to use. This item is formulated to work in automotive equipment, chain drives, electrical equipment, fans, plastic assemblies applications. Main ingredient is comprised of... | |
| The SSP 1217 grease is easy to use. This product is formulated to work in automotive equipment, chain drives, electrical equipment, fans, plastic assemblies applications. Main ingredient is comprised of... | |
| The SSP 1217 grease is easy to use. This SKU is formulated to work in automotive equipment, chain drives, electrical equipment, fans, plastic assemblies applications. Main ingredient is comprised of... | |
| The SSP 1401L grease is easy to use. This item is formulated to work in electrical equipment, plastic assemblies, rubber assemblies, threaded connectors applications. Main ingredient is comprised of silicone. | |
| The SSP 1401L grease is easy to use. This product is formulated to work in electrical equipment, plastic assemblies, rubber assemblies, threaded connectors applications. Main ingredient is comprised of silicone. | |
| The SSP 1401L grease is easy to use. This SKU is formulated to work in electrical equipment, plastic assemblies, rubber assemblies, threaded connectors applications. Main ingredient is comprised of silicone. | |
| The SSP 1404 grease is easy to use. This item is formulated to work in automotive equipment, chain drives, electrical equipment, food processing equipment, vacuum & pressure systems, valves, window... | |
| The SSP 1404 grease is easy to use. This product is formulated to work in automotive equipment, chain drives, electrical equipment, food processing equipment, vacuum & pressure systems, valves, window... | |
| The SSP 1404 grease is easy to use. This SKU is formulated to work in automotive equipment, chain drives, electrical equipment, food processing equipment, vacuum & pressure systems, valves, window... | |
| The SSP 1405L grease is easy to use. This item is formulated to work in electrical equipment, heat transfer applications. Main ingredient is comprised of silicone. Is rated as Military... | |
| The SSP 1405L grease is easy to use. This product is formulated to work in electrical equipment, heat transfer applications. Main ingredient is comprised of silicone. Is rated as Military... | |
| The SSP 1405L grease is easy to use. This SKU is formulated to work in electrical equipment, heat transfer applications. Main ingredient is comprised of silicone. Is rated as Military... | |
| The Super Lube grease is easy to use. This grease is packaged 12 per case. | |
| The Super Lube grease is easy to use. This grease is packaged 40 per case. | |
| The Super Lube grease is easy to use. This item is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe, synthetic. Is rated as Food Grade... | |
| The Super Lube grease is easy to use. This item is formulated to work in electrical equipment applications. Main ingredient is comprised of ptfe, synthetic. Can be used under the... | |
| The Super Lube grease is easy to use. This item is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Food Grade. Can... | |
| The Super Lube grease is easy to use. This item is formulated to work in electrical equipment applications. Main ingredient is comprised of synthetic. Can be used under the following... | |
| The Super Lube grease is easy to use. This product is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe, synthetic. Is rated as Food Grade... | |
| The Super Lube grease is easy to use. This product is formulated to work in automotive equipment, electrical equipment applications. Main ingredient is comprised of ptfe, silicone. Is rated as... | |
| The Super Lube grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of ptfe, synthetic. Can be used under the... | |
| The Super Lube grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Food Grade. Can... | |
| The Super Lube grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe, synthetic. Is rated as Food Grade... | |
| The Super Lube grease is easy to use. This SKU is formulated to work in automotive equipment applications. This grease is packaged 36 per case. | |
| The Super Lube grease is easy to use. This SKU is formulated to work in automotive equipment applications. This grease is packaged 60 per case. | |
| The Super Lube grease is easy to use. This SKU is formulated to work in automotive equipment, electrical equipment applications. Main ingredient is comprised of ptfe, silicone. Is rated as... | |
| The Super Lube grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of ptfe, synthetic. Can be used under the... | |
| The Super Lube grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Food Grade. Can... | |
| The Super Lube grease is easy to use. | |
| The Super Lube Syncolon grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature... | |
| The Super Lube Syncolon grease is easy to use. This item is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe, silicone. Can be used under... | |
| The Super Lube Syncolon grease is easy to use. This product is formulated to work in automotive equipment applications. Can be used under the following temperature ranges: -40 F minimum... | |
| The Super Lube Syncolon grease is easy to use. This product is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe, silicone. Can be used under... | |
| The Super Lube Syncolon grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of ptfe, silicone. Can be used under... | |
| The Techspray 1977 grease is easy to use. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -67 F minimum... | |
| The Techspray 1978 grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of zinc oxide. Is rated as Military Grade. | |
| The Techspray 1978 heat sink grease is easy to use. This item is formulated to work in electrical equipment applications. Main ingredient is comprised of zinc oxide. Is rated as... | |
| The Tri-Flow grease is easy to use. This item is formulated to work in food processing equipment applications. Is rated as Food Grade and NLGI 2. Can be used under... | |
| The Tri-Flow grease is easy to use. This item is formulated to work in food processing equipment applications. Main ingredient is comprised of ptfe, synthetic. Is rated as Food Grade... | |
| The Tri-Flow grease is easy to use. This product is formulated to work in automotive equipment applications. Main ingredient is comprised of aluminum. Is rated as NLGI 2. This grease... | |
| The Tri-Flow grease is easy to use. This product is formulated to work in food processing equipment applications. Is rated as Food Grade and NLGI 2. Can be used under... | |
| The Tri-Flow grease is easy to use. This product is formulated to work in food processing equipment applications. Main ingredient is comprised of ptfe, synthetic. Is rated as Food Grade... | |
| The Tri-Flow grease is easy to use. This SKU is formulated to work in automotive equipment applications. Main ingredient is comprised of aluminum. Is rated as NLGI 2. Can be... | |
| The Tri-Flow grease is easy to use. This SKU is formulated to work in food processing equipment applications. Main ingredient is comprised of ptfe, synthetic. Is rated as Food Grade... | |
| The WD-40 Specialist grease is easy to use. This SKU is formulated to work in metal assemblies applications. Main ingredient is comprised of lithium. Can be used under the following... |