3M 3M 483 Black Masking/Painter's Tape - 1 in Width x 36 yd Length - 05167 70006033990

Description
3M 483 black masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.
Description
3M 483 black masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 483 Black Masking/Painter's Tape - 1 in Width x 36 yd Length - 05167 - 021200-05167 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 483 Black Masking/Painter's Tape - 1 in Width x 36 yd Length - 05167
021200-05167
3M 483 Black Masking/Painter's Tape - 1 in Width x 36 yd Length - 05167 021200-05167
3M 483 black masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

3M 483 black masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05167
Product Name 3M 483 Black Masking/Painter's Tape - 1 in Width x 36 yd Length - 05167
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 8326284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Blue
Width 0.9843 inches (25 mm)
View Details
Fiberglass Reinforced Strip-N-Stick Sponge - 300AR.187 - Budnick Converting, Inc.
Specs
Type Adhesive; Fiberglass Reinforced Strip-N-Stick Sponge
Thickness 0.1875 inches (4.76 mm)
Adhesive Siliconized Sponge
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details