3M 3M Scotch 2363 Tan Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 96341 70006397023

Description
3M Scotch 2363 tan masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2363 tan masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2363 Tan Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 96341 - 051138-96341 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2363 Tan Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 96341
051138-96341
3M Scotch 2363 Tan Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 96341 051138-96341
3M Scotch 2363 tan masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2363 tan masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96341
Product Name 3M Scotch 2363 Tan Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 96341
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details
Duct Tapes - 1467415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow
Width 1.97 inches (50 mm)
View Details
HVAC Tape - 558CA - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; HVAC Tape
Thickness 0.0140 inches (0.3556 mm)
Adhesive Polyethylene Coated Cloth
View Details