3M 3M Scotch 2526 White Masking/Painter's Tape - 72 mm Width x 55 m Length - 37518 70006223146

Description
3M Scotch 2526 white masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 2526 white masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2526 White Masking/Painter's Tape - 72 mm Width x 55 m Length - 37518 - 021200-37518 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2526 White Masking/Painter's Tape - 72 mm Width x 55 m Length - 37518
021200-37518
3M Scotch 2526 White Masking/Painter's Tape - 72 mm Width x 55 m Length - 37518 021200-37518
3M Scotch 2526 white masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 2526 white masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-37518
Product Name 3M Scotch 2526 White Masking/Painter's Tape - 72 mm Width x 55 m Length - 37518
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.7480 inches (19 mm)
Thickness 0.0071 inches (0.1800 mm)
View Details
Embossed Tin-Plated Copper Foil - 1345 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Copper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details