3M 3M Scotch 4737T Blue Masking/Painter's Tape - 2 in Width x 36 yd Length - 22828 70006159589

Description
3M Scotch 4737T blue masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 4737T blue masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 4737T Blue Masking/Painter's Tape - 2 in Width x 36 yd Length - 22828 - 021200-22828 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 4737T Blue Masking/Painter's Tape - 2 in Width x 36 yd Length - 22828
021200-22828
3M Scotch 4737T Blue Masking/Painter's Tape - 2 in Width x 36 yd Length - 22828 021200-22828
3M Scotch 4737T blue masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 4737T blue masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22828
Product Name 3M Scotch 4737T Blue Masking/Painter's Tape - 2 in Width x 36 yd Length - 22828
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Surface Protection Tape - 202SPV - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0050 inches (0.1270 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details