R. S. Hughes Company, Inc. Datasheets for Industrial Containers

Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to...
R.S. Hughes carries a large selection of shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider.
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product...
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include:...
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include:...
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include:...
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include:...
R.S. Hughes Company features a huge selection of facilities maintenance products including this protective hard case. Comes with the following: O-ring seal, Automatic pressure equalization valve. Dimensions are particularly important...
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item...
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include:...
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include:...
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product...
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include:...
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include:...
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include:...
See the Product Details below for detailed information about the Justrite safety can.
The Brady Safety Redbox group lockout box is made of steel, is packaged 1 piece per pack, comes in red and meets OSHA 29 CFR 1910.147 standards.
The Desco Statfree clear dissipative bag is sold 100 per pack and is another quality product from Desco. The dissipative bag is constructive of polyester, polyethylene and protective properties such...
The Desco Statfree clear static dissipative bag is sold 100 per pack and is another quality product from Desco. The overall length and width are 10 in x 8 in.
The Desco Statfree clear static dissipative bag is sold 100 per pack and is another quality product from Desco. The overall length and width are 12 in x 10 in.
The Desco Statfree clear static dissipative bag is sold 100 per pack and is another quality product from Desco. The overall length and width are 16 in x 12 in.
The Desco Statfree clear static dissipative bag is sold 100 per pack and is another quality product from Desco. The overall length and width are 18 in x 12 in.
The Desco Statfree clear static dissipative bag is sold 100 per pack and is another quality product from Desco. The overall length and width are 5 in x 3 in.
The Desco Statfree clear static dissipative bag is sold 100 per pack and is another quality product from Desco. The overall length and width are 6 in x 4 in.
The Desco Statfree clear static dissipative bag is sold 100 per pack and is another quality product from Desco. The overall length and width are 8 in x 5 in.
The Desco Statshield moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of aluminum and protective properties such...
The Desco Statshield silver metal-in bag is sold 1 box per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective...
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties...
The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and...
The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of polyester, polyethylene and protective...
The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The overall length and width are 6 in x 4 in.
The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties...
The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties...
The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The overall length and width are 10 in x 8 in. Thickness...
The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The overall length and width are 12 in x 8 in. Thickness...
The Desco translucent metal-in bag is sold 10 per pack and is another quality product from Desco. The overall length and width are 11 in x 8 in. Thickness is...
The Desco translucent metal-in bag is sold 10 per pack and is another quality product from Desco. The overall length and width are 12 in x 11 in. Thickness is...
The Desco translucent metal-in bag is sold 10 per pack and is another quality product from Desco. The overall length and width are 12 in x 9 in. Thickness is...
The Desco translucent metal-in bag is sold 10 per pack and is another quality product from Desco. The overall length and width are 15 in x 14 in. Thickness is...
The Desco translucent metal-in bag is sold 10 per pack and is another quality product from Desco. The overall length and width are 17 in x 12 in. Thickness is...
The Desco translucent metal-in bag is sold 10 per pack and is another quality product from Desco. The overall length and width are 5 in x 4 in. Thickness is...
The Desco translucent metal-in bag is sold 10 per pack and is another quality product from Desco. The overall length and width are 8 in x 6 in. Thickness is...
The Desco translucent metal-in bag is sold 5 per pack and is another quality product from Desco. The overall length and width are 18 in x 15 in. Thickness is...
The Desco translucent metal-in bag is sold 5 per pack and is another quality product from Desco. The overall length and width are 23 in x 18 in. Thickness is...
The Justrite safety can comes in blue.
The Justrite safety can comes in yellow.
The Justrite tray is made of stainless steel and is for use with Yellow Safety Can.
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such...
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The overall length and width are 24 in x 4 in.
The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such...
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such...
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyethylene and protective properties such...
The SCS 1900 Series metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/poly ethylene laminate and protective properties...
The SCS 1900 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/poly ethylene laminate and protective...
The SCS 1910 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/poly ethylene laminate and protective...
The SCS black conductive tubing is another quality product from SCS. The conductive tubing is constructive of polyolefin and protective properties such as conductive. The overall length and width are...
The SCS white conductive tubing is another quality product from SCS. The conductive tubing is constructive of polyolefin and protective properties such as conductive. The overall length and width are...

Next >>