3M 3M 235 Black Masking/Painter's Tape - 2 in Width x 60 yd Length - 04246 70006328788

Description
3M 235 black masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F.
Description
3M 235 black masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M 235 Black Masking/Painter's Tape - 2 in Width x 60 yd Length - 04246 - 021200-04246 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 235 Black Masking/Painter's Tape - 2 in Width x 60 yd Length - 04246
021200-04246
3M 235 Black Masking/Painter's Tape - 2 in Width x 60 yd Length - 04246 021200-04246
3M 235 black masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F.

3M 235 black masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04246
Product Name 3M 235 Black Masking/Painter's Tape - 2 in Width x 60 yd Length - 04246
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 468419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Orange
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details