3M 3M Scotch 234 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 02983 70006323649

Description
3M Scotch 234 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 234 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 234 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 02983 - 021200-02983 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 234 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 02983
021200-02983
3M Scotch 234 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 02983 021200-02983
3M Scotch 234 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 234 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02983
Product Name 3M Scotch 234 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 02983
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.7874 inches (20 mm)
View Details
Clear Polyethylene Masking Tape - 03001-120C - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0030 inches (0.0762 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details