R. S. Hughes Company, Inc. Datasheets for Soldering Irons, Stations, and Accessories

Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more

Page: 1 2 3 4 5
Product Name Notes
The Chemtronics Chem-Wik #10 blue rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.1 in...
The Chemtronics Chem-Wik #2 gray rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in...
The Chemtronics Chem-Wik #5 yellow rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.05 in...
The Chemtronics Soder-Wick #2 yellow no clean flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes...
The Chemtronics Soder-Wick #3 green no clean flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.08 in Comes...
The Chemtronics Soder-Wick #4 blue no clean flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes...
The Chemtronics Soder-Wick #40 blue no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.11...
The Chemtronics Soder-Wick #40 green no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.08...
The Chemtronics Soder-Wick #40 no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.03 in...
The Chemtronics Soder-Wick #40 yellow no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.06...
The Chemtronics Soder-Wick #50 blue rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 100 ft of material.
The Chemtronics Soder-Wick #50 blue rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 25 ft of material.
The Chemtronics Soder-Wick #50 blue rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 500 ft of material.
The Chemtronics Soder-Wick #50 brown rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.145 in Comes packaged with 25 ft of material.
The Chemtronics Soder-Wick #50 green rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 100 ft of material.
The Chemtronics Soder-Wick #50 green rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 25 ft of material.
The Chemtronics Soder-Wick #50 green rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 500 ft of material.
The Chemtronics Soder-Wick #50 red rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.21 in Comes packaged with 25 ft of material.
The Chemtronics Soder-Wick #50 white rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 25 ft of material.
The Chemtronics Soder-Wick #50 yellow rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 100 ft of material.
The Chemtronics Soder-Wick #50 yellow rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 25 ft of material.
The Chemtronics Soder-Wick #50 yellow rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 500 ft of material.
The Chemtronics Soder-Wick #60 brown no clean flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.145...
The Chemtronics Soder-Wick #60 purple no clean flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Comes packaged with 5...
The Chemtronics Soder-Wick #60 red no clean flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.21...
The Chemtronics Soder-Wick #60 white no clean flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03...
The Excelta Three Star mini spatula is another quality product from Excelta. Tip has a width of 0.008 in. The overall length measures 2 1/2 in.
The Excelta Three Star mini spatula is another quality product from Excelta. Tip has a width of 0.01 in. The overall length measures 2 1/2 in.
The Excelta Three Star mini spatula is another quality product from Excelta. Tip has a width of 0.010 in. The overall length measures 2 3/4 in.
The Excelta Three Star mini spatula is another quality product from Excelta. Tip has a width of 0.015 in. The overall length measures 2 1/2 in.
The Excelta Three Star mini spatula is another quality product from Excelta. Tip has a width of 0.015 in. The overall length measures 2 3/4 in.
The Excelta Three Star mini spatula is another quality product from Excelta. Tip has a width of 0.02 in. The overall length measures 2 1/2 in.
The Excelta Three Star mini spatula is another quality product from Excelta. Tip has a width of 0.02 in. The overall length measures 2 3/4 in.
The Excelta Three Star mini spatula is another quality product from Excelta. Tip has a width of 0.025 in. The overall length measures 2 1/2 in.
The Excelta Three Star mini spatula is another quality product from Excelta. Tip has a width of 0.25 in. The overall length measures 2 3/4 in.
The Lindstrom soldering tip is another quality product from Lindstrom. Offers a chisel tip. Tip has a width of 5.0 mm. This soldering tip is designed to work with SPI...
The Techspray #1 white no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes...
The Techspray #1 white no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes...
The Techspray #1 white unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 10...
The Techspray #2 yellow no clean flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with...
The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes...
The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes...
The Techspray #2 yellow unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10...
The Techspray #3 green no clean flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with...
The Techspray #3 green no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes...
The Techspray #3 green no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes...
The Techspray #3 green unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 5...
The Techspray #4 blue no clean flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with...
The Techspray #4 blue no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes...
The Techspray #4 blue no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes...
The Techspray #4 blue unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 10...
The Techspray #5 brown no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.13 in Comes...
The Techspray #5 brown no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.13 in Comes...
The Techspray #6 red no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.193 in Comes...
The Techspray Pro Wick #1 white rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.035 in...
The Techspray Pro Wick #1 white rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in...
The Techspray Pro Wick #2 yellow rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged...
The Techspray Pro Wick #2 yellow rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in...
The Techspray Pro Wick #2 yellow rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in...
The Techspray Pro Wick #3 green rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged...
The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in...
The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in...
The Techspray Pro Wick #4 blue rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged...
The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in...
The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in...
The Techspray Pro Wick #5 brown rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.13 in...
The Techspray Pro Wick #6 red rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.193 in...
The Techspray Pro Wick #6 red rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.193 in...
The Techspray Trace Tech green overcoat pen is sold 12 units per case and is another quality product from Techspray.
The Techspray Trace Tech silver conductive pen is sold 12 units per case and is another quality product from Techspray.
The Weller 45 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 45 w.
The Weller 50 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 50 w.
The Weller 80 w rework, soldering iron handle is sold 1 per pack and is another quality product from Weller. This rework, soldering iron handle is designed to work with...
The Weller 800 w soldering is sold 1 pack per case and is another quality product from Weller. This soldering is designed to work with WHA700 - Rework Station. Provides...
The Weller blade tip is another quality product from Weller. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness...
The Weller blade tip is sold 1 per pack and is another quality product from Weller. Offers a blade tip. The important aspects of buying these products, for proper sizing,...
The Weller blade tip is sold 1 per pack and is another quality product from Weller. Offers a blade tip. Tip has a width of 0.118 in and thickness of...
The Weller blade tip is sold 1 per pack and is another quality product from Weller. Offers a blade tip. Tip has a width of 0.236 in and thickness of...
The Weller blade tip is sold 1 per pack and is another quality product from Weller. Offers a blade tip. Tip has a width of 0.492 in. This blade tip...
The Weller blade tip is sold 1 per pack and is another quality product from Weller. Offers a blade tip. Tip has a width of 0.728 in. This blade tip...
The Weller blade tip is sold 1 per pack and is another quality product from Weller. Offers a blade tip. Tip has a width of 3 mm and thickness of...
The Weller blade tip is sold 1 per pack and is another quality product from Weller. Offers a blade tip. Tip has a width of 6.3 mm and thickness of...
The Weller chip removal nozzle is another quality product from Weller. Offers a quad tip. Tip has a width of 17.5 x 23.5 mm. Used with the QFP 100, QFP...
The Weller chisel tip is another quality product from Weller. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness...
The Weller chisel tip is another quality product from Weller. Offers a chisel tip. Tip has a width of 0.3 mm and thickness of 0.1 mm.
The Weller chisel tip is another quality product from Weller. Offers a chisel tip. Tip has a width of 1.6 mm and thickness of 0.7 mm.
The Weller chisel tip is another quality product from Weller. Offers a chisel tip. Tip has a width of 3.2 mm and thickness of 0.8 mm.
The Weller chisel tip is another quality product from Weller. Offers a chisel tip. Tip has a width of 4.6 mm and thickness of 0.8 mm.
The Weller chisel tip is sold 1 pack per case and is another quality product from Weller. Offers a chisel tip. The important aspects of buying these products, for proper...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. The important aspects of buying these products, for proper sizing,...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 0.087 in and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 0.126 in and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 0.142 in and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 0.185 in and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 0.197 in and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 0.263 in and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 0.276 in and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 0.366 in and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 0.394 in and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 1.2 mm. This chisel tip...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 1.6 mm and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 2 mm. This chisel tip...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 2.4 mm and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 3 mm. This chisel tip...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 3.2 mm and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 4.7 mm and thickness of...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 5 mm. This chisel tip...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 7 mm. This chisel tip...
The Weller chisel tip is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. Tip has a width of 9.5 mm. This chisel tip...
The Weller conical tip is another quality product from Weller. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness...
The Weller conical tip is another quality product from Weller. Offers a conical tip. Tip has a width of 0.1 mm. This conical tip is designed to work with WMRP...
The Weller conical tip is another quality product from Weller. Offers a conical tip. Tip has a width of 0.2 mm. This conical tip is designed to work with WMRT...
The Weller conical tip is another quality product from Weller. Offers a conical tip. Tip has a width of 0.4 mm. This conical tip is designed to work with WMRP...
The Weller conical tip is another quality product from Weller. Offers a conical tip. Tip has a width of 0.4 mm.
The Weller conical tip is another quality product from Weller. Offers a conical tip. Tip has a width of 0.5 mm. This conical tip is designed to work with WMRP...
The Weller conical tip is another quality product from Weller. Offers a conical tip. Tip has a width of 0.75 mm. This conical tip is designed to work with WMRP...
The Weller conical tip is sold 1 per pack and is another quality product from Weller. Offers a conical tip. The important aspects of buying these products, for proper sizing,...
The Weller conical tip is sold 1 per pack and is another quality product from Weller. Offers a conical tip. Tip has a width of 0.008 in and thickness of...
The Weller conical tip is sold 1 per pack and is another quality product from Weller. Offers a conical tip. Tip has a width of 0.028 in and thickness of...
The Weller conical tip is sold 1 per pack and is another quality product from Weller. Offers a conical tip. Tip has a width of 0.7 mm and thickness of...
The Weller conical tip is sold 1 per pack and is another quality product from Weller. Offers a conical tip. Tip has a width of 1/8 in. This conical tip...
The Weller cutting tip is sold 1 per pack and is another quality product from Weller. Offers a cutting tip. The important aspects of buying these products, for proper sizing,...
The Weller cutting tip is sold 1 per pack and is another quality product from Weller. Offers a cutting tip.
The Weller D04 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a dual tip. Tip has a width of 0.413 x 0.413...
The Weller D06 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a dual tip. Tip has a width of 0.394 x 0.512...
The Weller D08 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a dual tip. Tip has a width of 0.394 x 0.591...
The Weller D10 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a dual tip. Tip has a width of 0.394 x 0.709...
The Weller desolder - eccentric tip is sold 1 pack per case and is another quality product from Weller. Offers a desolder - eccentric tip. The important aspects of buying...
The Weller desolder - eccentric tip is sold 1 per case and is another quality product from Weller. Offers a desolder - eccentric tip. The important aspects of buying these...
The Weller DR05 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a round dual tip. Tip has a width of 0.098 (Dia.)...
The Weller DSX DSX120 soldering iron is another quality product from Weller. This soldering iron is designed to work with WR3M - Rework System.
The Weller DSX DSX80 80 w desoldering is sold 1 pack per case and is another quality product from Weller. This desoldering is designed to work with WR3M - Rework...
The Weller DXV DXV80 80 w desoldering is another quality product from Weller. This desoldering is designed to work with WR3M - Rework System. Provides an output wattage of 80...
The Weller DXV DXV80 80 w desoldering pencil is sold 1 pack per case and is another quality product from Weller. This desoldering pencil is designed to work with WDD81...
The Weller F02 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a flat tip. Tip has a width of 0.059 x 0.315...
The Weller F04 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a flat tip. Tip has a width of 0.059 x 0.394...
The Weller FE 80 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work with WRS Series...
The Weller FO6 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a flat tip. Tip has a width of 0.059 x 0.472...
The Weller gull wing tip is another quality product from Weller. Offers a gull wing tip. The important aspects of buying these products, for proper sizing, are the width, length...
The Weller gull wing tip is sold 1 per pack and is another quality product from Weller. Offers a gull wing tip. The important aspects of buying these products, for...
The Weller HAP HAP1 100 w desoldering, soldering pencil is sold 1 pack per case and is another quality product from Weller. This desoldering, soldering pencil is designed to work...
The Weller HAP HAP200 200 w desoldering, soldering pencil is another quality product from Weller. This desoldering, soldering pencil is designed to work with WR3M - Rework System. Provides an...
The Weller HAP HAP200 200 w soldering pencil is another quality product from Weller. This soldering pencil is designed to work with WR3M - Rework System. Provides an output wattage...
The Weller hot gas nozzle is another quality product from Weller. Offers a quad tip. Tip has a width of 0.669 x 1.142 in. This hot gas nozzle is designed...
The Weller hot gas nozzle is another quality product from Weller. Offers a quad tip. Tip has a width of 14.8 x 14.8 mm.
The Weller hot gas nozzle is another quality product from Weller. Offers a quad tip. Tip has a width of 18 x 18 mm.
The Weller hot gas nozzle is another quality product from Weller. Offers a quad tip. Tip has a width of 22.0 x 22.0 mm.
The Weller hot gas nozzle is another quality product from Weller. Offers a quad tip. Tip has a width of 3.7 x 3.7 mm.
The Weller hot gas nozzle is another quality product from Weller. Tip has a width of 46 x 46 mm. This hot gas nozzle is designed to work with WQB4000SOPS...
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.26 x 0.26 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.3 x 0.31 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.33 x 0.33 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.33 x 0.42 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.39 x 0.39 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.39 x 0.73 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.43 x 0.59 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.43 x 1.77 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.47 x 0.47 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.472 x 0.945 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.49 x 0.49 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.53 x 0.53 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.61 x 0.61 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.61 x 0.93 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.71 x 0.71 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.73 x 2.24 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.83 x 0.83 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.87 x 0.87 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.91 x 1.06 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.98 x 0.98 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.02 x 1.77 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.06 x 1.06 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.11 x 1.26 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.14 x 1.14 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.3 x 1.3 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.38 x 1.38 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.46 x 1.46 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.56 x 1.56 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.65 x 1.65 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.85 x 1.85 in.
The Weller hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.93 x 1.93 in.
The Weller is another quality product from Weller. Additional and potentially important information was collected about this product. Heating Cartridge For Use With HAP3000
The Weller knife tip is another quality product from Weller. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness...
The Weller modular heater is sold 1 per pack and is another quality product from Weller. Offers a chisel tip. This modular heater is designed to work with 7400 -...
The Weller MPR MPR80 80 w soldering pencil is another quality product from Weller. This soldering pencil is designed to work with WD1M - Soldering Station, WD2M - Soldering Station,...
The Weller N-D05 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a dual tip. Tip has a width of 0.421 x 0.421...
The Weller N-D10 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a dual tip. Tip has a width of 0.394 x 0.551...
The Weller N-D15 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a dual tip. Tip has a width of 0.472 x 0.748...
The Weller N-D20 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a dual tip. Tip has a width of 0.583 x 0.846...
The Weller N-Q05 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.433 x 0.433...
The Weller N-Q10 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.583 x 0.583...
The Weller N-Q15 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.394 x 0.571...
The Weller N-Q20 hot gas nozzle is another quality product from Weller. Offers a quad tip. Tip has a width of 0.512 x 0.61 in. This hot gas nozzle is...
The Weller N-Q25 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.709 x 0.709...
The Weller N-Q35 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.807 x 0.807...
The Weller N-Q40 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.024 x 1.024...
The Weller N-Q45 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.260 x 1.260...
The Weller N-Q50 hot gas nozzle is another quality product from Weller. Offers a quad tip. Tip has a width of 1.417 x 1.417 in. This hot gas nozzle is...
The Weller N-Q55 hot gas nozzle is another quality product from Weller. Offers a quad tip. Tip has a width of 1.693 x 1.693 in. This hot gas nozzle is...
The Weller NA10 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a round dual tip. This hot gas nozzle is designed to...
The Weller NA20 hot air measuring nozzle is sold 1 per pack and is another quality product from Weller. Offers a round tip. This hot air measuring nozzle is designed...
The Weller needle tip is another quality product from Weller. Offers a needle tip.
The Weller needle tip is sold 1 pack per case and is another quality product from Weller. Offers a needle tip. The important aspects of buying these products, for proper...
The Weller needle tip is sold 1 per pack and is another quality product from Weller. Offers a needle tip. The important aspects of buying these products, for proper sizing,...
The Weller needle tip is sold 1 per pack and is another quality product from Weller. Offers a needle tip. Tip has a length of 1.654 in and thickness of...
The Weller NR02 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a round bent tip. Tip has a width of 0.059 (Dia.)...
The Weller NR04 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a round tip. Tip has a width of 0.098 (Dia.) in.
The Weller NR05 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a round tip. Tip has a width of 0.157 (Dia.) in.
The Weller NR10 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a round tip. Tip has a width of 0.276 (Dia.) in.
The Weller Q02 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.236 x 0.256...
The Weller Q04 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.236 x 0.354...
The Weller Q06 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.394 x 0.591...
The Weller Q08 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.492 x 0.591...
The Weller Q10 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.709 x 0.709...
The Weller R02 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a round tip. Tip has a width of 0.031 (Dia.) in.
The Weller R04 hot gas nozzle is another quality product from Weller. Offers a round tip. Tip has a width of 0.047 (Dia.) in. This hot gas nozzle is designed...
The Weller R06 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a round tip. Tip has a width of 0.118 (Dia.) in.
The Weller R08 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a round bent tip. Tip has a width of 0.079 (Dia.)...
The Weller R10 hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a round tip. Tip has a width of 0.098 (Dia.) in.
The Weller RD11 hot gas nozzle is another quality product from Weller. Offers a round tip. Tip has a width of 0.453 (Dia.) in. This hot gas nozzle is designed...
The Weller rework nozzle kit is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 10 x 10 mm,...
The Weller rework nozzle kit is sold 12 per inner and is another quality product from Weller. Offers a quad tip. Tip has a width of 30 x 30 mm.
The Weller screwdriver tip is another quality product from Weller. Offers a screwdriver tip. Tip has a width of 3.5 mm.
The Weller screwdriver tip is sold 1 per pack and is another quality product from Weller. Offers a screwdriver tip. Tip has a width of 0.118 in. This screwdriver tip...
The Weller screwdriver tip is sold 1 per pack and is another quality product from Weller. Offers a screwdriver tip. Tip has a width of 0.236 in. This screwdriver tip...
The Weller screwdriver tip is sold 1 per pack and is another quality product from Weller. Offers a screwdriver tip. Tip has a width of 0.4 in. This screwdriver tip...
The Weller SK0911/D hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.496 x 2.402...
The Weller sloped tip is another quality product from Weller. Offers a sloped tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness...
The Weller sloped tip is another quality product from Weller. Offers a sloped tip. Tip has a width of 3 mm.
The Weller sloped tip is sold 1 per pack and is another quality product from Weller. Offers a sloped tip. The important aspects of buying these products, for proper sizing,...
The Weller sloped tip is sold 1 per pack and is another quality product from Weller. Offers a sloped tip. Tip has a width of 0.197 in. This sloped tip...
The Weller smoothing tip is sold 1 per pack and is another quality product from Weller. Offers a smoothing tip. The important aspects of buying these products, for proper sizing,...
The Weller soldering head is sold 1 per pack and is another quality product from Weller. The important aspects of buying these products, for proper sizing, are the width, length...
The Weller soldering tip is another quality product from Weller. Additional, and potentially important, information was collected about this product: Soldering Tip for CT5AX7
The Weller soldering tip is another quality product from Weller. Additional, and potentially important, information was collected about this product: Soldering Tip for CT5AX8
The Weller soldering tip is another quality product from Weller. Tip has a length of 26 mm. This soldering tip is designed to work with WP65 - Soldering Iron, WXP65...
The Weller soldering tip is another quality product from Weller. Tip has a width of 0.4 mm.
The Weller soldering tip is another quality product from Weller. Tip has a width of 0.8 mm.
The Weller soldering tip is another quality product from Weller. Tip has a width of 1.2 mm.
The Weller soldering tip is another quality product from Weller. Tip has a width of 1.6 mm.
The Weller soldering tip is another quality product from Weller. Tip has a width of 2 mm. Additional, and potentially important, information was collected about this product: Long Life For...
The Weller soldering tip is another quality product from Weller. Tip has a width of 2 mm. Additional, and potentially important, information was collected about this product: Nickel For SP15...
The Weller soldering tip is another quality product from Weller. Tip has a width of 2 mm.
The Weller soldering tip is another quality product from Weller. Tip has a width of 2.4 mm. Additional, and potentially important, information was collected about this product: Tip Style: 1.5...
The Weller soldering tip is another quality product from Weller. Tip has a width of 2.4 mm. Additional, and potentially important, information was collected about this product: Tip Style: 6...
The Weller soldering tip is another quality product from Weller. Tip has a width of 2.4 mm.
The Weller soldering tip is another quality product from Weller. Tip has a width of 3.2 mm.
The Weller soldering tip is another quality product from Weller. Tip has a width of 4 mm.
The Weller soldering tip is another quality product from Weller. Tip has a width of 5 mm.
The Weller soldering tip is another quality product from Weller.
The Weller W61 soldering iron is another quality product from Weller. Input voltage needs to be 230 v.
The Weller WMP 65 w soldering pencil is sold 1 pack per case and is another quality product from Weller. This soldering pencil is designed to work with WD1M -...
The Weller WMPT 65 w soldering pencil is sold 1 pack per case and is another quality product from Weller. This soldering pencil is designed to work with WD1M -...
The Weller WMRP 40 w soldering pencil is sold 1 pack per case and is another quality product from Weller. This soldering pencil is designed to work with WD1000M -...
The Weller WMRP 40 w soldering pencil is sold 1 pack per case and is another quality product from Weller. This soldering pencil is designed to work with WD1M -...
The Weller WMRP 40 w soldering pencil is sold 1 pack per case and is another quality product from Weller. This soldering pencil is designed to work with WMRP-MS -...
The Weller WMRT desoldering tweezer is another quality product from Weller. This desoldering tweezer is designed to work with WD1M - Soldering Station, WD2M - Soldering Station, WR3M - Rework...
The Weller WMRT desoldering tweezer is sold 1 pack per case and is another quality product from Weller. This desoldering tweezer is designed to work with WD1M - Soldering Station,...
The Weller WMRT soldering handpiece is another quality product from Weller. This soldering handpiece is designed to work with WD1M - Soldering Station, WD2M - Soldering Station.
The Weller WP WP120 120 w soldering pencil is another quality product from Weller. This soldering pencil is designed to work with WD1M - Soldering Station, WD2M - Soldering Station,...
The Weller WP WP120 120 w soldering pencil is another quality product from Weller. This soldering pencil is designed to work with WD1M - Soldering Station, WR3M - Rework System.
The Weller WP WP65 65 w soldering iron is another quality product from Weller. Provides an output wattage of 65 w.
The Weller WP WP65 soldering is another quality product from Weller. Includes: WDH10 - Soldering Iron Stand.
The Weller WP WP80 80 w soldering pencil is another quality product from Weller. This soldering pencil is designed to work with WD1M - Soldering Station, WD2M - Soldering Station,...
The Weller WP WP80 80 w soldering pencil is sold 1 pack per case and is another quality product from Weller. This soldering pencil is designed to work with Silver...
The Weller WQB hot gas nozzle is another quality product from Weller. Offers a rectangle tip. Tip has a width of 70 x 40 mm.
The Weller WQB hot gas nozzle is another quality product from Weller. Tip has a width of 18 x 13 mm. This hot gas nozzle is designed to work with...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.31 x 1.65...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.33 x 0.87...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.53 x 0.61...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.67 x 0.67...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.67 x 0.98...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.79 x 1.15...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 0.83 x 1.14...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.32 x 1.32...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.42 x 1.65...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 1.46 x 1.46...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 2.05 x 2.05...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 2.24 x 2.24...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 2.36 x 2.36...
The Weller WQB hot gas nozzle is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 2.76 x 2.36...
The Weller WRK rework nozzle kit is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 20 mm, 27...
The Weller WRK rework nozzle kit is sold 1 per pack and is another quality product from Weller. Offers a quad tip. Tip has a width of 24 mm, 33...
The Weller WSP WSP150 150 w soldering pencil is sold 1 pack per case and is another quality product from Weller. This soldering pencil is designed to work with WD2...
The Weller WST 80 w soldering is another quality product from Weller. This soldering is designed to work with WR2 - Soldering Station. Provides an output wattage of 80 w.
The Weller WTA WTA50 50 w desoldering tweezer is another quality product from Weller. This desoldering tweezer is designed to work with EC Series Soldering Station, WRS Series Soldering System,...
The Weller WTA WTA50 50 w desoldering tweezer is sold 1 pack per case and is another quality product from Weller. This desoldering tweezer is designed to work with WTA50...
The Weller WXDP WXDP120 120 w desoldering iron is another quality product from Weller. This desoldering iron is designed to work with WXD2 Series Soldering Station, WXD2010 - Soldering Station,...
The Weller WXDP WXDP120 120 w desoldering pencil is another quality product from Weller. This desoldering pencil is designed to work with WXD2 Series Soldering Station, WXD2010 - Soldering Station,...
The Weller WXMP 40 w soldering pencil is another quality product from Weller. This soldering pencil is designed to work with WX1 - Soldering Station, WX1010 - Soldering Station, WX2...
The Weller WXMP soldering is another quality product from Weller. This soldering is designed to work with WXMP-MS Series Control Unit. Includes: WDH51 - Micro Soldering Iron Stand.
The Weller WXMP soldering is another quality product from Weller. This soldering is designed to work with WXMP-MS Series Control Unit.
The Weller WXMT desoldering tweezer is another quality product from Weller. This desoldering tweezer is designed to work with WX1 - Soldering Station, WX2 Series Soldering Station, WX2021 - Soldering...
The Weller WXMT soldering is another quality product from Weller. This soldering is designed to work with WXMT Series Control Unit.
The Weller WXMT soldering tweezer is another quality product from Weller. This soldering tweezer is designed to work with WXMT Series Control Unit. Includes: WDH60 - Micro Soldering Iron Rest.
The Weller WXP WXP120 120 w soldering pencil is another quality product from Weller. This soldering pencil is designed to work with WX1 - Soldering Station, WX1010 - Soldering Station,...
The Weller WXP WXP200 200 w soldering pencil is another quality product from Weller. This soldering pencil is designed to work with WX1 - Soldering Station, WX2 Series Soldering Station.
The Weller WXP WXP65 65 w soldering pencil is another quality product from Weller. This soldering pencil is designed to work with WX1 - Soldering Station, WX2 Series Soldering Station.

Next >>