3M 3M 401+ Green Masking Tape - 3 MM Width x 55 M Length - 6.7 mil Thick - 96495 70006398567

Description
3M 401+ green masking tape comes in a 3 MM width, 55 M length and uses a natural and synthetic rubber adhesive. Can be used to a maximum temperature of 250 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a 6.7 mil thickness. In addition to the other properties this product is heat-resistant.
Description
3M 401+ green masking tape comes in a 3 MM width, 55 M length and uses a natural and synthetic rubber adhesive. Can be used to a maximum temperature of 250 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a 6.7 mil thickness. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 401+ Green Masking Tape - 3 MM Width x 55 M Length - 6.7 mil Thick - 96495 - 051138-96495 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 401+ Green Masking Tape - 3 MM Width x 55 M Length - 6.7 mil Thick - 96495
051138-96495
3M 401+ Green Masking Tape - 3 MM Width x 55 M Length - 6.7 mil Thick - 96495 051138-96495
3M 401+ green masking tape comes in a 3 MM width, 55 M length and uses a natural and synthetic rubber adhesive. Can be used to a maximum temperature of 250 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a 6.7 mil thickness. In addition to the other properties this product is heat-resistant.

3M 401+ green masking tape comes in a 3 MM width, 55 M length and uses a natural and synthetic rubber adhesive. Can be used to a maximum temperature of 250 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a 6.7 mil thickness. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96495
Product Name 3M 401+ Green Masking Tape - 3 MM Width x 55 M Length - 6.7 mil Thick - 96495
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Composite Bonding Flash Masking - M783 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0037 inches (0.0940 mm)
Adhesive PET - Polyester
View Details
Masking Tapes - 1846806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 1.5 inches (38 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details