3M 3M Scotch 232 Tan Masking/Painter's Tape - 9 mm Width x 55 m Length - 02851 70006322021

Description
3M Scotch 232 tan masking/painter's tape comes in a 9 mm width, 55 m length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 232 tan masking/painter's tape comes in a 9 mm width, 55 m length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 232 Tan Masking/Painter's Tape - 9 mm Width x 55 m Length - 02851 - 021200-02851 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 232 Tan Masking/Painter's Tape - 9 mm Width x 55 m Length - 02851
021200-02851
3M Scotch 232 Tan Masking/Painter's Tape - 9 mm Width x 55 m Length - 02851 021200-02851
3M Scotch 232 tan masking/painter's tape comes in a 9 mm width, 55 m length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 232 tan masking/painter's tape comes in a 9 mm width, 55 m length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02851
Product Name 3M Scotch 232 Tan Masking/Painter's Tape - 9 mm Width x 55 m Length - 02851
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.7480 inches (19 mm)
Thickness 0.0071 inches (0.1800 mm)
View Details
High-Temperature Glass Tapes - 498 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; High-Temperature Glass Tapes
Thickness 0.0220 inches (0.5588 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details