3M 3M Scotch 234 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 94790 70006382447

Description
3M Scotch 234 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 234 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 234 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 94790 - 051138-94790 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 234 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 94790
051138-94790
3M Scotch 234 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 94790 051138-94790
3M Scotch 234 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 234 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94790
Product Name 3M Scotch 234 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 94790
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2121690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.7480 inches (19 mm)
View Details
PTFE Glass Fabric - 132-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Glass Fabric
Thickness 0.0050 inches (0.1270 mm)
Adhesive Fiberglass
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details