3M 3M Scotch 2693 Tan Masking/Painter's Tape - 144 mm Width x 54.999 m Length - 17112 70006347119

Description
3M Scotch 2693 tan masking/painter's tape comes in a 144 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2693 tan masking/painter's tape comes in a 144 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2693 Tan Masking/Painter's Tape - 144 mm Width x 54.999 m Length - 17112 - 051115-17112 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2693 Tan Masking/Painter's Tape - 144 mm Width x 54.999 m Length - 17112
051115-17112
3M Scotch 2693 Tan Masking/Painter's Tape - 144 mm Width x 54.999 m Length - 17112 051115-17112
3M Scotch 2693 tan masking/painter's tape comes in a 144 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2693 tan masking/painter's tape comes in a 144 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-17112
Product Name 3M Scotch 2693 Tan Masking/Painter's Tape - 144 mm Width x 54.999 m Length - 17112
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 23 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details