3M 3M Scotch 2510 Black Masking/Painter's Tape - 60 mm Width x 55 m Length - 55340 70006317377

Description
3M Scotch 2510 black masking/painter's tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M Scotch 2510 black masking/painter's tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2510 Black Masking/Painter's Tape - 60 mm Width x 55 m Length - 55340 - 021200-55340 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2510 Black Masking/Painter's Tape - 60 mm Width x 55 m Length - 55340
021200-55340
3M Scotch 2510 Black Masking/Painter's Tape - 60 mm Width x 55 m Length - 55340 021200-55340
3M Scotch 2510 black masking/painter's tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M Scotch 2510 black masking/painter's tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-55340
Product Name 3M Scotch 2510 Black Masking/Painter's Tape - 60 mm Width x 55 m Length - 55340
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1467416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Silver
Width 1.97 inches (50 mm)
View Details
Multi-Purpose PE Coated Cloth Duct Tape - 225 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details