3M 3M Scotch 2510 Black Masking/Painter's Tape - 18 mm Width x 55 m Length - 22899 70006312295

Description
3M Scotch 2510 black masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per inner, 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M Scotch 2510 black masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per inner, 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2510 Black Masking/Painter's Tape - 18 mm Width x 55 m Length - 22899 - 021200-22899 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2510 Black Masking/Painter's Tape - 18 mm Width x 55 m Length - 22899
021200-22899
3M Scotch 2510 Black Masking/Painter's Tape - 18 mm Width x 55 m Length - 22899 021200-22899
3M Scotch 2510 black masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per inner, 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M Scotch 2510 black masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per inner, 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22899
Product Name 3M Scotch 2510 Black Masking/Painter's Tape - 18 mm Width x 55 m Length - 22899
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 468447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Orange
View Details
Flame Spray Masking Tape - 2975-8 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0108 inches (0.2743 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details